Capital Lighting, Inc. 60-1505 Flush Mounts-Bowl Style 471718

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Flush Dome UPC: 045923615054 Category: Flush Dome Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Flush Dome UPC: 045923615054 Category: Flush Dome Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1505 Flush Mounts-Bowl Style - 471718 - Capital Lighting, Inc.
Columbus, OH, USA
60-1505 Flush Mounts-Bowl Style
471718
60-1505 Flush Mounts-Bowl Style 471718
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Flush Dome UPC: 045923615054 Category: Flush Dome Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Umber
Product Name: Two Light Flush Dome
UPC: 045923615054
Category: Flush Dome
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471718
Product Name 60-1505 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details