Capital Lighting, Inc. 60-1501 Mid. Chandeliers-Glass Up 471710

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Umber Product Name: Three Light Chandelier UPC: 045923615016 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Umber Product Name: Three Light Chandelier UPC: 045923615016 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1501 Mid. Chandeliers-Glass Up - 471710 - Capital Lighting, Inc.
Columbus, OH, USA
60-1501 Mid. Chandeliers-Glass Up
471710
60-1501 Mid. Chandeliers-Glass Up 471710
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Umber Product Name: Three Light Chandelier UPC: 045923615016 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Umber
Product Name: Three Light Chandelier
UPC: 045923615016
Category: Chandeliers
Glass: Toffee Crunch
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471710
Product Name 60-1501 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details