Capital Lighting, Inc. 60-1506 Semi-Flush Mts.-Bowl Style 471709

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Semi-Flush UPC: 045923615061 Category: Semi-Flush Glass: Toffee Crunch Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Semi-Flush UPC: 045923615061 Category: Semi-Flush Glass: Toffee Crunch Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1506 Semi-Flush Mts.-Bowl Style - 471709 - Capital Lighting, Inc.
Columbus, OH, USA
60-1506 Semi-Flush Mts.-Bowl Style
471709
60-1506 Semi-Flush Mts.-Bowl Style 471709
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Semi-Flush UPC: 045923615061 Category: Semi-Flush Glass: Toffee Crunch Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Umber
Product Name: Two Light Semi-Flush
UPC: 045923615061
Category: Semi-Flush
Glass: Toffee Crunch
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471709
Product Name 60-1506 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details