Capital Lighting, Inc. 60-1511 Sconces-Single Glass 471706

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Vanity UPC: 045923615115 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Vanity UPC: 045923615115 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1511 Sconces-Single Glass - 471706 - Capital Lighting, Inc.
Columbus, OH, USA
60-1511 Sconces-Single Glass
471706
60-1511 Sconces-Single Glass 471706
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Vanity UPC: 045923615115 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Umber
Product Name: One Light Vanity
UPC: 045923615115
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471706
Product Name 60-1511 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details