Capital Lighting, Inc. 60-1522 Mid. Chandeliers-Glass Up 471705

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Gold Product Name: Six Light Chandelier UPC: 045923615221 Category: Chandeliers Glass: Art Nouveau Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Gold Product Name: Six Light Chandelier UPC: 045923615221 Category: Chandeliers Glass: Art Nouveau Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1522 Mid. Chandeliers-Glass Up - 471705 - Capital Lighting, Inc.
Columbus, OH, USA
60-1522 Mid. Chandeliers-Glass Up
471705
60-1522 Mid. Chandeliers-Glass Up 471705
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Gold Product Name: Six Light Chandelier UPC: 045923615221 Category: Chandeliers Glass: Art Nouveau Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Gold
Product Name: Six Light Chandelier
UPC: 045923615221
Category: Chandeliers
Glass: Art Nouveau
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471705
Product Name 60-1522 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details