Capital Lighting, Inc. 60-1787 Semi-Flush Mts.-Bowl Style 471698

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923617874 Category: Semi-Flush Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923617874 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1787 Semi-Flush Mts.-Bowl Style - 471698 - Capital Lighting, Inc.
Columbus, OH, USA
60-1787 Semi-Flush Mts.-Bowl Style
471698
60-1787 Semi-Flush Mts.-Bowl Style 471698
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923617874 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Semi-Flush
UPC: 045923617874
Category: Semi-Flush
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471698
Product Name 60-1787 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details