Capital Lighting, Inc. 60-1776 Bathroom Fixtures-Four Lights 471694

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923617768 Category: Vanity Glass: Vintage Champagne Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923617768 Category: Vanity Glass: Vintage Champagne Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1776 Bathroom Fixtures-Four Lights - 471694 - Capital Lighting, Inc.
Columbus, OH, USA
60-1776 Bathroom Fixtures-Four Lights
471694
60-1776 Bathroom Fixtures-Four Lights 471694
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923617768 Category: Vanity Glass: Vintage Champagne Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 12.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sudbury Bronze
Product Name: Four Light Vanity
UPC: 045923617768
Category: Vanity
Glass: Vintage Champagne
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471694
Product Name 60-1776 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details