PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sudbury Bronze
Product Name: Two Light Flush Dome
UPC: 045923617850
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 471692 |
| Product Name | 60-1785 Flush Mounts-Bowl Style |
| Application | Residential |