Capital Lighting, Inc. 60-1783 Mid. Chandeliers-Glass Up 471691

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923617836 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923617836 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1783 Mid. Chandeliers-Glass Up - 471691 - Capital Lighting, Inc.
Columbus, OH, USA
60-1783 Mid. Chandeliers-Glass Up
471691
60-1783 Mid. Chandeliers-Glass Up 471691
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923617836 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 36.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sudbury Bronze
Product Name: Nine Light Chandelier
UPC: 045923617836
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471691
Product Name 60-1783 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details