Capital Lighting, Inc. 60-2107 Mini Pendants-Chain 471687

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Cage Product Name: One Light Mini Pendant UPC: 045923621079 Category: Mini Pendants Glass: Amber Bisque Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Cage Product Name: One Light Mini Pendant UPC: 045923621079 Category: Mini Pendants Glass: Amber Bisque Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2107 Mini Pendants-Chain - 471687 - Capital Lighting, Inc.
Columbus, OH, USA
60-2107 Mini Pendants-Chain
471687
60-2107 Mini Pendants-Chain 471687
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Cage Product Name: One Light Mini Pendant UPC: 045923621079 Category: Mini Pendants Glass: Amber Bisque Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Cage
Product Name: One Light Mini Pendant
UPC: 045923621079
Category: Mini Pendants
Glass: Amber Bisque
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471687
Product Name 60-2107 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details