Capital Lighting, Inc. 60-2108 Sconces-Single Glass 471684

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 13.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Cage Product Name: One Light Vanity UPC: 045923621086 Category: Vanity Glass: Amber Bisque Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 13.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Cage Product Name: One Light Vanity UPC: 045923621086 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2108 Sconces-Single Glass - 471684 - Capital Lighting, Inc.
Columbus, OH, USA
60-2108 Sconces-Single Glass
471684
60-2108 Sconces-Single Glass 471684
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 13.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Cage Product Name: One Light Vanity UPC: 045923621086 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 13.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Cage
Product Name: One Light Vanity
UPC: 045923621086
Category: Vanity
Glass: Amber Bisque
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471684
Product Name 60-2108 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details