Capital Lighting, Inc. 60-2109 Bathroom Fixtures-Two Lights 471681

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Cage Product Name: Two Light Vanity UPC: 045923621093 Category: Vanity Glass: Amber Bisque Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Cage Product Name: Two Light Vanity UPC: 045923621093 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2109 Bathroom Fixtures-Two Lights - 471681 - Capital Lighting, Inc.
Columbus, OH, USA
60-2109 Bathroom Fixtures-Two Lights
471681
60-2109 Bathroom Fixtures-Two Lights 471681
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Cage Product Name: Two Light Vanity UPC: 045923621093 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 13.62
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gilded Cage
Product Name: Two Light Vanity
UPC: 045923621093
Category: Vanity
Glass: Amber Bisque
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471681
Product Name 60-2109 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details