Capital Lighting, Inc. 60-1792 Sconces-Single Glass 471676

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923617928 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923617928 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1792 Sconces-Single Glass - 471676 - Capital Lighting, Inc.
Columbus, OH, USA
60-1792 Sconces-Single Glass
471676
60-1792 Sconces-Single Glass 471676
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923617928 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sudbury Bronze
Product Name: One Light Vanity
UPC: 045923617928
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471676
Product Name 60-1792 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details