Capital Lighting, Inc. 60-1802 Mid. Chandeliers-Glass Up 471675

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923618024 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923618024 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1802 Mid. Chandeliers-Glass Up - 471675 - Capital Lighting, Inc.
Columbus, OH, USA
60-1802 Mid. Chandeliers-Glass Up
471675
60-1802 Mid. Chandeliers-Glass Up 471675
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923618024 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 045923618024
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471675
Product Name 60-1802 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details