Capital Lighting, Inc. 60-1791 Mini Pendants-Chain 471674

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923617911 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923617911 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1791 Mini Pendants-Chain - 471674 - Capital Lighting, Inc.
Columbus, OH, USA
60-1791 Mini Pendants-Chain
471674
60-1791 Mini Pendants-Chain 471674
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923617911 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sudbury Bronze
Product Name: One Light Mini Pendant
UPC: 045923617911
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471674
Product Name 60-1791 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details