Capital Lighting, Inc. 60-1793 Bathroom Fixtures-Two Lights 471673

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923617935 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923617935 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1793 Bathroom Fixtures-Two Lights - 471673 - Capital Lighting, Inc.
Columbus, OH, USA
60-1793 Bathroom Fixtures-Two Lights
471673
60-1793 Bathroom Fixtures-Two Lights 471673
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923617935 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sudbury Bronze
Product Name: Two Light Vanity
UPC: 045923617935
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471673
Product Name 60-1793 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details