PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sudbury Bronze
Product Name: Three Light Vanity
UPC: 045923617942
Category: Vanity
Glass: Satin White
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 471671 |
| Product Name | 60-1794 Bathroom Fixtures-Three Lights |
| Application | Residential |