Capital Lighting, Inc. 60-1823 Mid. Chandeliers-Glass Up 471666

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923618239 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923618239 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1823 Mid. Chandeliers-Glass Up - 471666 - Capital Lighting, Inc.
Columbus, OH, USA
60-1823 Mid. Chandeliers-Glass Up
471666
60-1823 Mid. Chandeliers-Glass Up 471666
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923618239 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923618239
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471666
Product Name 60-1823 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details