Capital Lighting, Inc. 60-1901 Mini Chandeliers-Glass Shade 471663

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.25 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923619014 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.25 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923619014 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1901 Mini Chandeliers-Glass Shade - 471663 - Capital Lighting, Inc.
Columbus, OH, USA
60-1901 Mini Chandeliers-Glass Shade
471663
60-1901 Mini Chandeliers-Glass Shade 471663
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.25 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923619014 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.25
Bulb
Type: T3 GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923619014
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471663
Product Name 60-1901 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details