Capital Lighting, Inc. 60-1902 Mid. Chandeliers-Glass Down 471661

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 16.75 Bulb Type: T3 GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923619021 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 16.75 Bulb Type: T3 GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923619021 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1902 Mid. Chandeliers-Glass Down - 471661 - Capital Lighting, Inc.
Columbus, OH, USA
60-1902 Mid. Chandeliers-Glass Down
471661
60-1902 Mid. Chandeliers-Glass Down 471661
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 16.75 Bulb Type: T3 GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923619021 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 16.75
Bulb
Type: T3 GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923619021
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471661
Product Name 60-1902 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details