Capital Lighting, Inc. 60-1808 Pendants-Bowl Style 471643

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923618086 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923618086 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1808 Pendants-Bowl Style - 471643 - Capital Lighting, Inc.
Columbus, OH, USA
60-1808 Pendants-Bowl Style
471643
60-1808 Pendants-Bowl Style 471643
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923618086 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 045923618086
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471643
Product Name 60-1808 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details