PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Bulb
Type: T3
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923619083
Category: Pendants
Glass: Satin White
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 471638 |
| Product Name | 60-1908 Pendants-Bowl Style |
| Application | Residential |