Capital Lighting, Inc. 60-1909 Pendants-Glass Down 471635

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: T3 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Hanging Dome UPC: 045923619090 Category: Hanging Dome Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: T3 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Hanging Dome UPC: 045923619090 Category: Hanging Dome Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1909 Pendants-Glass Down - 471635 - Capital Lighting, Inc.
Columbus, OH, USA
60-1909 Pendants-Glass Down
471635
60-1909 Pendants-Glass Down 471635
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: T3 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Hanging Dome UPC: 045923619090 Category: Hanging Dome Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.50
Bulb
Type: T3
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Hanging Dome
UPC: 045923619090
Category: Hanging Dome
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471635
Product Name 60-1909 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details