Capital Lighting, Inc. 60-1926 Flush Mounts-Bowl Style 471629

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: T3 GU24 Qty: 2 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Mount UPC: 045923619267 Category: Flush Mounts Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: T3 GU24 Qty: 2 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Mount UPC: 045923619267 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1926 Flush Mounts-Bowl Style - 471629 - Capital Lighting, Inc.
Columbus, OH, USA
60-1926 Flush Mounts-Bowl Style
471629
60-1926 Flush Mounts-Bowl Style 471629
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: T3 GU24 Qty: 2 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Mount UPC: 045923619267 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: T3 GU24
Qty: 2
Wattage: 13
Finish: Dark Chocolate Bronze
Product Name: Two Light Flush Mount
UPC: 045923619267
Category: Flush Mounts
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471629
Product Name 60-1926 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details