Capital Lighting, Inc. 60-1935 Bathroom Fixtures-Four Lights 471621

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923619359 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923619359 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1935 Bathroom Fixtures-Four Lights - 471621 - Capital Lighting, Inc.
Columbus, OH, USA
60-1935 Bathroom Fixtures-Four Lights
471621
60-1935 Bathroom Fixtures-Four Lights 471621
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923619359 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Bulb
Type: T3 GU24
Qty: 1
Wattage: 13
Finish: Dark Chocolate Bronze
Product Name: One Light Vanity
UPC: 045923619359
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471621
Product Name 60-1935 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details