Capital Lighting, Inc. 60-1911 Mini Pendants-Rod 471619

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: T3 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923619113 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: T3 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923619113 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1911 Mini Pendants-Rod - 471619 - Capital Lighting, Inc.
Columbus, OH, USA
60-1911 Mini Pendants-Rod
471619
60-1911 Mini Pendants-Rod 471619
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: T3 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923619113 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 42.00
Bulb
Type: T3
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923619113
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471619
Product Name 60-1911 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details