Capital Lighting, Inc. 60-1832 Sconces-Single Glass 471617

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923618321 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923618321 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1832 Sconces-Single Glass - 471617 - Capital Lighting, Inc.
Columbus, OH, USA
60-1832 Sconces-Single Glass
471617
60-1832 Sconces-Single Glass 471617
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923618321 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923618321
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471617
Product Name 60-1832 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details