Capital Lighting, Inc. 60-1924 Flush Mounts-Bowl Style 471605

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Flush Mount UPC: 045923619243 Category: Flush Mounts Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Flush Mount UPC: 045923619243 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1924 Flush Mounts-Bowl Style - 471605 - Capital Lighting, Inc.
Columbus, OH, USA
60-1924 Flush Mounts-Bowl Style
471605
60-1924 Flush Mounts-Bowl Style 471605
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Flush Mount UPC: 045923619243 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: T3 GU24
Qty: 1
Wattage: 13
Finish: Dark Chocolate Bronze
Product Name: One Light Flush Mount
UPC: 045923619243
Category: Flush Mounts
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471605
Product Name 60-1924 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details