Capital Lighting, Inc. 60-1844 Flush Mounts-Bowl Style 471601

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Flush Mount UPC: 045923618444 Category: Flush Mounts Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Flush Mount UPC: 045923618444 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1844 Flush Mounts-Bowl Style - 471601 - Capital Lighting, Inc.
Columbus, OH, USA
60-1844 Flush Mounts-Bowl Style
471601
60-1844 Flush Mounts-Bowl Style 471601
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Flush Mount UPC: 045923618444 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Chocolate Bronze
Product Name: One Light Flush Mount
UPC: 045923618444
Category: Flush Mounts
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471601
Product Name 60-1844 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details