Capital Lighting, Inc. 50518-BS/CLF Mini Pendants-Cable 471591

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.00 Length 19.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015508 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.00 Length 19.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015508 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`

Suppliers

Company
Product
Description
Supplier Links
50518-BS/CLF Mini Pendants-Cable - 471591 - Capital Lighting, Inc.
Columbus, OH, USA
50518-BS/CLF Mini Pendants-Cable
471591
50518-BS/CLF Mini Pendants-Cable 471591
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.00 Length 19.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015508 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 19.00
Length 19.00
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594015508
Category: Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 6`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471591
Product Name 50518-BS/CLF Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details