Capital Lighting, Inc. 20742CU Foyer/Hall Lanterns-Open Frame 471583

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 4.7 Product Name: Three Light Entry Foyer Pendant UPC: 783209054318 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 4.7 Product Name: Three Light Entry Foyer Pendant UPC: 783209054318 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20742CU Foyer/Hall Lanterns-Open Frame - 471583 - Capital Lighting, Inc.
Columbus, OH, USA
20742CU Foyer/Hall Lanterns-Open Frame
471583
20742CU Foyer/Hall Lanterns-Open Frame 471583
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 4.7 Product Name: Three Light Entry Foyer Pendant UPC: 783209054318 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Umber
Weight: 4.7
Product Name: Three Light Entry Foyer Pendant
UPC: 783209054318
Category: Entry Foyer Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471583
Product Name 20742CU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details