Capital Lighting, Inc. 20743CU Foyer/Hall Lanterns-Open Frame 471581

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 39.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 17 Product Name: Six Light Entry Foyer Pendant UPC: 783209054325 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 39.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 17 Product Name: Six Light Entry Foyer Pendant UPC: 783209054325 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20743CU Foyer/Hall Lanterns-Open Frame - 471581 - Capital Lighting, Inc.
Columbus, OH, USA
20743CU Foyer/Hall Lanterns-Open Frame
471581
20743CU Foyer/Hall Lanterns-Open Frame 471581
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 39.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 17 Product Name: Six Light Entry Foyer Pendant UPC: 783209054325 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 39.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Colonial Umber
Weight: 17
Product Name: Six Light Entry Foyer Pendant
UPC: 783209054325
Category: Entry Foyer Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471581
Product Name 20743CU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details