Capital Lighting, Inc. 50955-BS/OPL Pendants-Other 471577

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594016352 Category: Aircraft Cable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594016352 Category: Aircraft Cable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50955-BS/OPL Pendants-Other - 471577 - Capital Lighting, Inc.
Columbus, OH, USA
50955-BS/OPL Pendants-Other
471577
50955-BS/OPL Pendants-Other 471577
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594016352 Category: Aircraft Cable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Length 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Pendant
UPC: 641594016352
Category: Aircraft Cable Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471577
Product Name 50955-BS/OPL Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details