Capital Lighting, Inc. 55501-CH/CLR Flush Mounts-Bowl Style 471548

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: G4 Qty: 8 Wattage: 10 Finish: Chrome Product Name: Eight Light Flush Mount UPC: 641594018134 Category: Dome Flush-Mount Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: G4 Qty: 8 Wattage: 10 Finish: Chrome Product Name: Eight Light Flush Mount UPC: 641594018134 Category: Dome Flush-Mount Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
55501-CH/CLR Flush Mounts-Bowl Style - 471548 - Capital Lighting, Inc.
Columbus, OH, USA
55501-CH/CLR Flush Mounts-Bowl Style
471548
55501-CH/CLR Flush Mounts-Bowl Style 471548
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: G4 Qty: 8 Wattage: 10 Finish: Chrome Product Name: Eight Light Flush Mount UPC: 641594018134 Category: Dome Flush-Mount Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: G4
Qty: 8
Wattage: 10
Finish: Chrome
Product Name: Eight Light Flush Mount
UPC: 641594018134
Category: Dome Flush-Mount
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471548
Product Name 55501-CH/CLR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details