Capital Lighting, Inc. 63953-MC/FST Flush Mounts-Other 471500

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 3.75 Length 3.75 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Matte Chrome Product Name: Three Light Flush Mount UPC: 641594640878 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 3.75 Length 3.75 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Matte Chrome Product Name: Three Light Flush Mount UPC: 641594640878 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63953-MC/FST Flush Mounts-Other - 471500 - Capital Lighting, Inc.
Columbus, OH, USA
63953-MC/FST Flush Mounts-Other
471500
63953-MC/FST Flush Mounts-Other 471500
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 3.75 Length 3.75 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Matte Chrome Product Name: Three Light Flush Mount UPC: 641594640878 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 3.75
Length 3.75
Bulb
Type: T3
Qty: 3
Wattage: 100
Finish: Matte Chrome
Product Name: Three Light Flush Mount
UPC: 641594640878
Category: Wall or Ceiling Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471500
Product Name 63953-MC/FST Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details