Capital Lighting, Inc. 60-1584 Mid. Chandeliers-Glass Up 471493

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Plum Bronze Product Name: Nine Light Chandelier UPC: 045923615849 Category: Chandeliers Glass: Amber Bisque Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Plum Bronze Product Name: Nine Light Chandelier UPC: 045923615849 Category: Chandeliers Glass: Amber Bisque Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1584 Mid. Chandeliers-Glass Up - 471493 - Capital Lighting, Inc.
Columbus, OH, USA
60-1584 Mid. Chandeliers-Glass Up
471493
60-1584 Mid. Chandeliers-Glass Up 471493
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Plum Bronze Product Name: Nine Light Chandelier UPC: 045923615849 Category: Chandeliers Glass: Amber Bisque Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Dark Plum Bronze
Product Name: Nine Light Chandelier
UPC: 045923615849
Category: Chandeliers
Glass: Amber Bisque
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471493
Product Name 60-1584 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details