Capital Lighting, Inc. 60-1587 Semi-Flush Mts.-Bowl Style 471492

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Plum Bronze Product Name: Three Light Semi-Flush UPC: 045923615870 Category: Semi-Flush Glass: Amber Bisque Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Plum Bronze Product Name: Three Light Semi-Flush UPC: 045923615870 Category: Semi-Flush Glass: Amber Bisque Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1587 Semi-Flush Mts.-Bowl Style - 471492 - Capital Lighting, Inc.
Columbus, OH, USA
60-1587 Semi-Flush Mts.-Bowl Style
471492
60-1587 Semi-Flush Mts.-Bowl Style 471492
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Plum Bronze Product Name: Three Light Semi-Flush UPC: 045923615870 Category: Semi-Flush Glass: Amber Bisque Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Plum Bronze
Product Name: Three Light Semi-Flush
UPC: 045923615870
Category: Semi-Flush
Glass: Amber Bisque
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471492
Product Name 60-1587 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details