Capital Lighting, Inc. 60-1762 Mid. Chandeliers-Glass Up 471489

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sudbury Bronze Product Name: Six Light Chandelier UPC: 045923617621 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sudbury Bronze Product Name: Six Light Chandelier UPC: 045923617621 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1762 Mid. Chandeliers-Glass Up - 471489 - Capital Lighting, Inc.
Columbus, OH, USA
60-1762 Mid. Chandeliers-Glass Up
471489
60-1762 Mid. Chandeliers-Glass Up 471489
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sudbury Bronze Product Name: Six Light Chandelier UPC: 045923617621 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 26.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Sudbury Bronze
Product Name: Six Light Chandelier
UPC: 045923617621
Category: Chandeliers
Glass: Vintage Champagne
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471489
Product Name 60-1762 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details