Capital Lighting, Inc. 60-1763 Mid. Chandeliers-Glass Up 471487

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923617638 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923617638 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1763 Mid. Chandeliers-Glass Up - 471487 - Capital Lighting, Inc.
Columbus, OH, USA
60-1763 Mid. Chandeliers-Glass Up
471487
60-1763 Mid. Chandeliers-Glass Up 471487
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923617638 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sudbury Bronze
Product Name: Nine Light Chandelier
UPC: 045923617638
Category: Chandeliers
Glass: Vintage Champagne
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471487
Product Name 60-1763 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details