Capital Lighting, Inc. 60-1765 Flush Mounts-Bowl Style 471484

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617652 Category: Flush Dome Glass: Vintage Champagne Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617652 Category: Flush Dome Glass: Vintage Champagne Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1765 Flush Mounts-Bowl Style - 471484 - Capital Lighting, Inc.
Columbus, OH, USA
60-1765 Flush Mounts-Bowl Style
471484
60-1765 Flush Mounts-Bowl Style 471484
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617652 Category: Flush Dome Glass: Vintage Champagne Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sudbury Bronze
Product Name: Two Light Flush Dome
UPC: 045923617652
Category: Flush Dome
Glass: Vintage Champagne
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471484
Product Name 60-1765 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details