Capital Lighting, Inc. 60-1768 Semi-Flush Mts.-Bowl Style 471481

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923617683 Category: Semi-Flush Glass: Vintage Champagne Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923617683 Category: Semi-Flush Glass: Vintage Champagne Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1768 Semi-Flush Mts.-Bowl Style - 471481 - Capital Lighting, Inc.
Columbus, OH, USA
60-1768 Semi-Flush Mts.-Bowl Style
471481
60-1768 Semi-Flush Mts.-Bowl Style 471481
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923617683 Category: Semi-Flush Glass: Vintage Champagne Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Semi-Flush
UPC: 045923617683
Category: Semi-Flush
Glass: Vintage Champagne
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471481
Product Name 60-1768 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details