Capital Lighting, Inc. 60-1769 Pendants-Bowl Style 471480

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Pendant UPC: 045923617690 Category: Pendants Glass: Vintage Champagne Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Pendant UPC: 045923617690 Category: Pendants Glass: Vintage Champagne Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1769 Pendants-Bowl Style - 471480 - Capital Lighting, Inc.
Columbus, OH, USA
60-1769 Pendants-Bowl Style
471480
60-1769 Pendants-Bowl Style 471480
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Pendant UPC: 045923617690 Category: Pendants Glass: Vintage Champagne Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 21.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Pendant
UPC: 045923617690
Category: Pendants
Glass: Vintage Champagne
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471480
Product Name 60-1769 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details