Capital Lighting, Inc. 60-1626 Semi-Flush Mts.-Bowl Style 471467

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rustic Bronze Product Name: Two Light Semi-Flush UPC: 045923616266 Category: Semi-Flush Glass: Tangerine Peel Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rustic Bronze Product Name: Two Light Semi-Flush UPC: 045923616266 Category: Semi-Flush Glass: Tangerine Peel Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1626 Semi-Flush Mts.-Bowl Style - 471467 - Capital Lighting, Inc.
Columbus, OH, USA
60-1626 Semi-Flush Mts.-Bowl Style
471467
60-1626 Semi-Flush Mts.-Bowl Style 471467
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rustic Bronze Product Name: Two Light Semi-Flush UPC: 045923616266 Category: Semi-Flush Glass: Tangerine Peel Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rustic Bronze
Product Name: Two Light Semi-Flush
UPC: 045923616266
Category: Semi-Flush
Glass: Tangerine Peel
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471467
Product Name 60-1626 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details