Capital Lighting, Inc. 60-1634 Bathroom Fixtures-Four Lights 471465

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Bronze Product Name: Four Light Vanity UPC: 045923616341 Category: Vanity Glass: Tangerine Peel Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Bronze Product Name: Four Light Vanity UPC: 045923616341 Category: Vanity Glass: Tangerine Peel Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1634 Bathroom Fixtures-Four Lights - 471465 - Capital Lighting, Inc.
Columbus, OH, USA
60-1634 Bathroom Fixtures-Four Lights
471465
60-1634 Bathroom Fixtures-Four Lights 471465
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Bronze Product Name: Four Light Vanity UPC: 045923616341 Category: Vanity Glass: Tangerine Peel Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Bronze
Product Name: Four Light Vanity
UPC: 045923616341
Category: Vanity
Glass: Tangerine Peel
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471465
Product Name 60-1634 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details