Capital Lighting, Inc. 60-1629 Sconces-Wall Torchieres 471463

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Sconce UPC: 045923616297 Category: Sconces Glass: Tangerine Peel Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Sconce UPC: 045923616297 Category: Sconces Glass: Tangerine Peel Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1629 Sconces-Wall Torchieres - 471463 - Capital Lighting, Inc.
Columbus, OH, USA
60-1629 Sconces-Wall Torchieres
471463
60-1629 Sconces-Wall Torchieres 471463
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Sconce UPC: 045923616297 Category: Sconces Glass: Tangerine Peel Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Product Name: One Light Sconce
UPC: 045923616297
Category: Sconces
Glass: Tangerine Peel
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471463
Product Name 60-1629 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details