Capital Lighting, Inc. 60-1632 Bathroom Fixtures-Two Lights 471460

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Bronze Product Name: Two Light Vanity UPC: 045923616327 Category: Vanity Glass: Tangerine Peel Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Bronze Product Name: Two Light Vanity UPC: 045923616327 Category: Vanity Glass: Tangerine Peel Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1632 Bathroom Fixtures-Two Lights - 471460 - Capital Lighting, Inc.
Columbus, OH, USA
60-1632 Bathroom Fixtures-Two Lights
471460
60-1632 Bathroom Fixtures-Two Lights 471460
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Bronze Product Name: Two Light Vanity UPC: 045923616327 Category: Vanity Glass: Tangerine Peel Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Bronze
Product Name: Two Light Vanity
UPC: 045923616327
Category: Vanity
Glass: Tangerine Peel
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471460
Product Name 60-1632 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details