Capital Lighting, Inc. 60-1745 Flush Mounts-Bowl Style 471459

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923617454 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923617454 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1745 Flush Mounts-Bowl Style - 471459 - Capital Lighting, Inc.
Columbus, OH, USA
60-1745 Flush Mounts-Bowl Style
471459
60-1745 Flush Mounts-Bowl Style 471459
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923617454 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Ebony & Brushed Nickel
Product Name: Two Light Flush Dome
UPC: 045923617454
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471459
Product Name 60-1745 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details