Capital Lighting, Inc. 60-1748 Pendants-Bowl Style 471456

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Three Light Pendant UPC: 045923617485 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Three Light Pendant UPC: 045923617485 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1748 Pendants-Bowl Style - 471456 - Capital Lighting, Inc.
Columbus, OH, USA
60-1748 Pendants-Bowl Style
471456
60-1748 Pendants-Bowl Style 471456
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Three Light Pendant UPC: 045923617485 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Ebony & Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923617485
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471456
Product Name 60-1748 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details