Capital Lighting, Inc. 60-1753 Bathroom Fixtures-Three Lights 471452

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: Three Light Vanity UPC: 045923617539 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: Three Light Vanity UPC: 045923617539 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1753 Bathroom Fixtures-Three Lights - 471452 - Capital Lighting, Inc.
Columbus, OH, USA
60-1753 Bathroom Fixtures-Three Lights
471452
60-1753 Bathroom Fixtures-Three Lights 471452
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: Three Light Vanity UPC: 045923617539 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ebony & Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923617539
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471452
Product Name 60-1753 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details