Capital Lighting, Inc. 60-1752 Bathroom Fixtures-Two Lights 471450

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.87 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: Two Light Vanity UPC: 045923617522 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.87 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: Two Light Vanity UPC: 045923617522 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1752 Bathroom Fixtures-Two Lights - 471450 - Capital Lighting, Inc.
Columbus, OH, USA
60-1752 Bathroom Fixtures-Two Lights
471450
60-1752 Bathroom Fixtures-Two Lights 471450
PRODUCT DETAILS / SPECS Width/Dia: 13.87 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: Two Light Vanity UPC: 045923617522 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.87
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ebony & Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923617522
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471450
Product Name 60-1752 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details